Vishay Precision Group Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay BRT12H

Description
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay - 60AC3539 - Newark, An Avnet Company
Chicago, IL, United States
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
60AC3539
Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay 60AC3539
OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

OPTOCOUPLER, TRIAC O/P, 5.3KV, DIP-6; Optocoupler Case Style:DIP; No. of Pins:6Pins; Isolation Voltage:5.3kV; Triac Operating Mode:Non Zero Crossing; Peak Repetitive Off-State Voltage, Vdrm:600V; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Optocouplers
Product Number 60AC3539
Product Name Optocoupler, Triac O/p, 5.3Kv, Dip-6; Optocoupler Case Style Vishay
Mounting Option DIP
Unlock Full Specs
to access all available technical data

Similar Products

Optocoupler - optocoupler-2-channel - BARTEC
Specs
Operating Temperature -28.89 to 4.44 C (-20 to 40 F)
View Details
Isolators - Gate Drivers - 1ED020I12B2XUMA1TR-ND - DigiKey
Specs
Package Type "16-SOIC (0.295"", 7.50mm Width)"
Mounting Option Surface Mount
Isolation Voltage 4500 volts
View Details
High Voltage Opto-Coupler - OC150HG - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Input DC
Output Photodiode
Package Type Epoxy Molded
View Details