Vishay Precision Group Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay BPW96C

Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay - 32C9167 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
32C9167
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay 32C9167
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay - 15AC6387 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay
15AC6387
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay 15AC6387
PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32C9167
Product Name Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details