Vishay Precision Group Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay BPW96B

Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay - 32C9166 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
32C9166
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay 32C9166
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site Datasheet
Phototransistor, Npn, Optical Sensor; Wavelength Typ Vishay - 61M5040 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, Optical Sensor; Wavelength Typ Vishay
61M5040
Phototransistor, Npn, Optical Sensor; Wavelength Typ Vishay 61M5040
PHOTOTRANSISTOR, NPN, OPTICAL SENSOR; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, OPTICAL SENSOR; Wavelength Typ:850nm; Viewing Angle:20°; Power Consumption:150mW; No. of Pins:2Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHCRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32C9166
Product Name Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2017477 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 290 nm (2900 Å)
Viewing Angle 130 degrees
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503C-WAN-CBBDB152TB-ND - DigiKey
Specs
LED Package: Radial
LED Type White
Viewing Angle 15 degrees
View Details