Vishay Precision Group Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay BPW85C.

Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No
Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay - 27AC1038 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
27AC1038
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay 27AC1038
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 27AC1038
Product Name Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 1225385 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 375 nm (3750 Å)
Viewing Angle 110 degrees
View Details
LED Indication - Discrete - SLC-22DU3F-ND - DigiKey
ROHM Semiconductor USA, LLC
Specs
LED Package: Radial
LED Type Orange
Peak Wavelength 605 nm (6050 Å)
View Details
Specs
LED Type Yellow; Yellow
Peak Wavelength 585 nm (5850 Å)
Viewing Angle 60 degrees
View Details