Vishay Precision Group Phototransistor, Npn, T-1; Wavelength Typ Vishay BPW85B

Description
PHOTOTRANSISTOR, NPN, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, T-1; Wavelength Typ Vishay - 60AC7965 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, T-1; Wavelength Typ Vishay
60AC7965
Phototransistor, Npn, T-1; Wavelength Typ Vishay 60AC7965
PHOTOTRANSISTOR, NPN, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay - 32C9162 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
32C9162
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay 32C9162
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:200nA RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 60AC7965
Product Name Phototransistor, Npn, T-1; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1501908 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Cyan
Array Array
Number of Array Elements 1
View Details
Dual Emitter - DLED-660/905-CSL-3 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details
LED Indication - Discrete - C503B-AAS-CY0B0251 - 1091164-C503B-AAS-CY0B0251 - Win Source Electronics
Specs
LED Type Amber
Peak Wavelength 591 nm (5910 Å)
Viewing Angle 15 degrees
View Details
3 suppliers