Vishay Precision Group Phototransistor, T1; Wavelength Typ Vishay BPW85

Description
PHOTOTRANSISTOR, T1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, T1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, T1; Wavelength Typ Vishay - 16AC2875 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, T1; Wavelength Typ Vishay
16AC2875
Phototransistor, T1; Wavelength Typ Vishay 16AC2875
PHOTOTRANSISTOR, T1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes

PHOTOTRANSISTOR, T1; Wavelength Typ:850nm; Viewing Angle:50°; Power Consumption:100mW; No. of Pins:2Pins; Transistor Case Style:T-1 (3mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019); AngleRoHS Compliant: Yes

Supplier's Site
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay - 32C9160 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
32C9160
Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay 32C9160
TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:25°; Rise Time:2000ns RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1; Wavelength Typ:850nm; Viewing Angle:25°; Power Consumption:100mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; Angle of Half Sensitivity ±:25°; Rise Time:2000ns RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Light Emitting Diodes (LED) Light Emitting Diodes (LED)
Product Number 16AC2875 32C9160
Product Name Phototransistor, T1; Wavelength Typ Vishay Transistor, Photo, Npn, 850Nm, T-1; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å) 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269575 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 980 milliwatts
Array Array
Number of Array Elements 1
View Details
Micropac Industries, Inc.
Specs
LED Package: Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details