Vishay Precision Group Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay BPW77NB

Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay - 95B4219 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
95B4219
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay 95B4219
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:10°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B4219
Product Name Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 1946429 - RS Components, Ltd.
RS Components, Ltd.
Specs
Array Array
Number of Array Elements 12
View Details
TO-46 Convex Lens Package Hermetic NIR Light Emitting Diodes - F5D1040 - Light in Motion LLC
Specs
LED Package: TO-46
LED Type Infrared
Peak Wavelength 1040 nm (10400 Å)
View Details
UV LED - Rayvio XE - Ushio America, Inc.
Ushio America, Inc.
Specs
LED Type Ultraviolet
Peak Wavelength 275 to 315 nm (2750 to 3150 Å)
Viewing Angle 120 degrees
View Details