Vishay Precision Group Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay BPW76B

Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes
Description
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay - 95B4217 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
95B4217
Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay 95B4217
TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, TO-18-3; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:100nA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 95B4217
Product Name Transistor, Photo, Npn, 850Nm, To-18-3; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

LED Arrays - 2269539 - RS Components, Ltd.
RS Components, Ltd.
Specs
Optical Power Output 1090 milliwatts
Array Array
Number of Array Elements 1
View Details
Dual Pin Light Emitting Diodes (LED TB) - Z-213B/290TG - JKL Components Corporation
Specs
LED Package: T-1 3/4
LED Type Blue
Viewing Angle 45 degrees
View Details
2 suppliers
Micropac Industries, Inc.
Specs
LED Package: Rear Mount Panel Mount
LED Type Yellow
Peak Wavelength 585 nm (5850 Å)
View Details