Vishay Precision Group Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay BPW76A

Description
PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay - 08X8197 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay
08X8197
Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay 08X8197
PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

PHOTOTRANSISTOR, NPN, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:40°; Power Consumption:250mW; No. of Pins:3Pins; Transistor Case Style:TO-18; Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC (15-Jan-2019);RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 08X8197
Product Name Phototransistor, Npn, T-1 3/4; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1225173 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 30 x 30 x 3.85mm
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
View Details
Dual Emitter - DLED-660/905-CSL-2 - OSI Optoelectronics
Specs
LED Package: 64/Leadless Ceramic
LED Type Infrared; Red
Peak Wavelength 660 to 905 nm (6600 to 9050 Å)
View Details