Vishay Precision Group Diode, Photo, 950Nm, 60°, Side Looking; No. Of Pins Vishay BPV23F

Description
DIODE, PHOTO, 950NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes
Description
DIODE, PHOTO, 950NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Diode, Photo, 950Nm, 60°, Side Looking; No. Of Pins Vishay - 95B4215 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Photo, 950Nm, 60°, Side Looking; No. Of Pins Vishay
95B4215
Diode, Photo, 950Nm, 60°, Side Looking; No. Of Pins Vishay 95B4215
DIODE, PHOTO, 950NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

DIODE, PHOTO, 950NM, 60°, SIDE LOOKING; No. of Pins:2Pins; Diode Case Style:Radial Leaded; Wavelength of Peak Sensitivity:950nm; Angle of Half Sensitivity ±:60°; Dark Current:2000pA; Operating Temperature Min:-40°C; Product Range:- RoHS Compliant: Yes

Supplier's Site
Photo Diode, 950Nm, Radial Leaded Rohs Compliant Vishay - 58AJ1679 - Newark, An Avnet Company
Chicago, IL, United States
Photo Diode, 950Nm, Radial Leaded Rohs Compliant Vishay
58AJ1679
Photo Diode, 950Nm, Radial Leaded Rohs Compliant Vishay 58AJ1679
PHOTO DIODE, 950NM, RADIAL LEADED ROHS COMPLIANT: YES

PHOTO DIODE, 950NM, RADIAL LEADED ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Diodes Diodes
Product Number 95B4215 58AJ1679
Product Name Diode, Photo, 950Nm, 60°, Side Looking; No. Of Pins Vishay Photo Diode, 950Nm, Radial Leaded Rohs Compliant Vishay
RoHS Compliant RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Axial-Lead Glass-Bodied High Voltage Diode - X20FF3 - Voltage Multipliers, Inc.
Specs
Diode Type General Purpose
Diode Applications Power Diodes; High Voltage
VF 7.5 volts
View Details
B48-2 and B48-2T Series B483G-2T Diode Module -  - Sensata Technologies
Specs
Diode Applications Rectifier
IF 35000 to 50000 mA
View Details
Diodes - Zener - Single - 1N5235BRL - 905691-1N5235BRL - Win Source Electronics
Specs
Diode Type Zener; Zener Diode
View Details
Rectifier Diodes, Type SiC-SBD - Model: FDCY25S65 - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 1.6 volts
View Details