Vishay Precision Group Phototransistor, T1.3/4; Wavelength Typ Vishay BPV11F

Description
PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:930nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:930nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Phototransistor, T1.3/4; Wavelength Typ Vishay - 78Y9448 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, T1.3/4; Wavelength Typ Vishay
78Y9448
Phototransistor, T1.3/4; Wavelength Typ Vishay 78Y9448
PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:930nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:930nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 78Y9448
Product Name Phototransistor, T1.3/4; Wavelength Typ Vishay
Peak Wavelength 930 nm (9300 Å)
Unlock Full Specs
to access all available technical data

Similar Products

IR LEDs - 1736348 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Package: 3.2 x 1.6 x 1.2mm
LED Type Infrared
Peak Wavelength 940 nm (9400 Å)
View Details
Led Light Bar, White, 1100Lm, 9W; Light Color Sylvania - 23AH0619 - Newark, An Avnet Company
Specs
LED Type White
Optical Power Output 9000 milliwatts
View Details