Vishay Precision Group Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay BPV11

Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:50nA RoHS Compliant: Yes
Datasheet
Description
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:50nA RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay - 32C9137 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
32C9137
Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay 32C9137
TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:50nA RoHS Compliant: Yes

TRANSISTOR, PHOTO, NPN, 850NM, T-1 3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:2Pins; Product Range:-; Automotive Qualification Standard:-; MSL:-; DC Collector Current:0.05A; Dark Current:50nA RoHS Compliant: Yes

Supplier's Site
Phototransistor, T1.3/4; Wavelength Typ Vishay - 78Y9447 - Newark, An Avnet Company
Chicago, IL, United States
Phototransistor, T1.3/4; Wavelength Typ Vishay
78Y9447
Phototransistor, T1.3/4; Wavelength Typ Vishay 78Y9447
PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

PHOTOTRANSISTOR, T1.3/4; Wavelength Typ:850nm; Viewing Angle:15°; Power Consumption:150mW; No. of Pins:3Pins; Transistor Case Style:T-1 3/4 (5mm); Product Range:-; Automotive Qualification Standard:-; MSL:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Light Emitting Diodes (LED)
Product Number 32C9137
Product Name Transistor, Photo, Npn, 850Nm, T-1 3/4; Wavelength Typ Vishay
Peak Wavelength 850 nm (8500 Å)
Unlock Full Specs
to access all available technical data

Similar Products

UV LEDs - 2269524 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Type Ultraviolet
Peak Wavelength 400 nm (4000 Å)
Viewing Angle 125 degrees
View Details
Micropac Industries, Inc.
Specs
LED Package: TO-46
LED Type Red; Blue; Multi-Colored
Peak Wavelength 633 nm (6330 Å)
View Details
Clairex Technologies, Inc.
Specs
LED Type Infrared
Peak Wavelength 850 nm (8500 Å)
Viewing Angle 45 degrees
View Details