Vishay Intertechnology, Inc. OEM Parts - OEM Parts (A - B) - BFP193T-GS08 BFP193T-GS08

Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049161-BFP193T-GS08 Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 12 V
Request a Quote
Description
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049161-BFP193T-GS08 Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 12 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
OEM Parts - OEM Parts (A - B) - BFP193T-GS08 - 1049161-BFP193T-GS08 - Win Source Electronics
Laguna Hills, CA, United States
OEM Parts - OEM Parts (A - B) - BFP193T-GS08
1049161-BFP193T-GS08
OEM Parts - OEM Parts (A - B) - BFP193T-GS08 1049161-BFP193T-GS08
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1049161-BFP193T-GS08 Mounting: SMD (SMT) Number of Pins: 4 Categories: OEM Parts(A-B) Case / Package: SOT-143 Popularity: Low Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Shortage RoHS: Compliant Collector Emitter Voltage (VCEO): 12 V

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1049161-BFP193T-GS08
Mounting: SMD (SMT)
Number of Pins: 4
Categories: OEM Parts(A-B)
Case / Package: SOT-143
Popularity: Low
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Shortage
RoHS: Compliant
Collector Emitter Voltage (VCEO): 12 V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Bipolar RF Transistors
Product Number 1049161-BFP193T-GS08
Product Name OEM Parts - OEM Parts (A - B) - BFP193T-GS08
Package Type SOT3; SOT-143
Unlock Full Specs
to access all available technical data

Similar Products

45 V, 500 mA NPN general-purpose transistors - BC817,235 - Nexperia B.V.
Specs
Package Type SOT23; SOT23 SOT23
IC(max) 500 milliamps
VCEO 45 volts
View Details
8 suppliers
Single Bipolar Transistors - BCW67CE6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
4 suppliers
Bipolar Transistors - 2222821P - RS Components, Ltd.
Specs
Package Type SOT23; SOT-23
View Details