Win Source Part Number: 1004095-BFC280908003
Category: Capacitors>Trimmers,
Series: BFC2 809
Features: General Purpose
Package: Bulk
Height - Seated (Max): 0.433" (11.00mm)
Standard Package: 350
Voltage - Rated: 250 V
Adjustment Type: Top and Bottom
Capacitance Range: 5 ~ 57pF
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 125°C
Dimension: 0.429" L x 0.413" W (10.90mm x 10.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.30.0090
Mfr: Vishay Beyschlag/Draloric/B
Other Names: BC2776
5 ~ 57pF Trimmer Capacitor 250V Top and Bottom Through Hole
Variable Capacitor, 250V, 5pF-57pF, Ceramic/Air, Through Hole Product overview: BFC280908003 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 250V, 5pF, 57pF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 250V, 5pF, 57pF, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280908003 can be used for catalog matching and distributor lookup.
CAP, 5-57PF, 250V, TRIMMER, RADIAL; Minimum Trimmer Capacitance:5pF; Maximum Trimmer Capacitance:57pF; Voltage(DC):250V; Capacitance Tolerance:-; Capacitor Mounting:Through Hole; Adjustment Type:Screwdriver Slot; Product Diameter:- RoHS Compliant: Yes
CAP TRIMMER 5-57PF 250V TH
CAP TRIMMER 5-57PF 250V TH
| Win Source Electronics | RS Components, Ltd. | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1004095-BFC280908003 | 381419 | BC2776-ND | 65-BFC280908003 | 70AC8182 | BFC280908003 | BFC280908003 |
| Product Name | Capacitors - Trimmers, Variable Capacitors | Variable Trimmer Capacitors | Trimmers, Variable Capacitors | Through-Hole 250V 5pF 57pF Capacitor | Cap, 5-57Pf, 250V, Trimmer, Radial; Minimum Trimmer Capacitance Vishay | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Capacitance Range | 5.00E-6 to 5.70E-5 microF | 5.00E-6 to 5.70E-5 microF | 5.00E-6 to 5.70E-5 microF | ||||
| WVDC | 250 volts | 250 volts | 250 volts | 250 volts | |||
| WVAC | 250 volts | 250 volts | |||||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | Through Hole | Leaded Capacitor |