Cap Trimmer Film 2/18pF 300V -250±350 ppm/°C Top/Bottom Adj 125°C Blister Product overview: BFC280905217 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18pF, 300V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 18pF, 300V, Trimmers, Variable Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 65-BFC280905217 can be used for catalog matching and distributor lookup.
2 ~ 18pF Trimmer Capacitor 300V Top and Bottom Through Hole
CAP TRIMMER 2-18PF 300V TH
CAPACITOR TRIMMER 2PF-18PF, 300V, THROUGH HOLE; Minimum Trimmer Capacitance:2pF; Maximum Trimmer Capacitance:18pF; Voltage(DC):300V; Capacitance Tolerance:-; Capacitor Mounting:Through Hole; Adjustment Type:Screwdriver Slot RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 65-BFC280905217 | BC2775-ND | BFC280905217 | 98K7133 |
| Product Name | 18pF 300V Capacitor | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors | Capacitor Trimmer 2Pf-18Pf, 300V, Through Hole; Minimum Trimmer Capacitance Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| WVDC | 300 volts | 300 volts | ||
| WVAC | 300 volts |