Vishay Intertechnology, Inc. Trimmers, Variable Capacitors BFC280905215

Description
1.2 ~ 3.5pF Trimmer Capacitor 300V Top and Bottom Through Hole
Request a Quote Datasheet
Description
1.2 ~ 3.5pF Trimmer Capacitor 300V Top and Bottom Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Trimmers, Variable Capacitors - BC2773-ND - DigiKey
Thief River Falls, MN, United States
Trimmers, Variable Capacitors
BC2773-ND
Trimmers, Variable Capacitors BC2773-ND
1.2 ~ 3.5pF Trimmer Capacitor 300V Top and Bottom Through Hole

1.2 ~ 3.5pF Trimmer Capacitor 300V Top and Bottom Through Hole

Buy Now Datasheet
Cap, 3.5Pf, 300V, Through Hole; Capacitance Min Vishay - 98K7132 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 3.5Pf, 300V, Through Hole; Capacitance Min Vishay
98K7132
Cap, 3.5Pf, 300V, Through Hole; Capacitance Min Vishay 98K7132
CAP, 3.5PF, 300V, THROUGH HOLE; Capacitance Min:1pF; Capacitance Max:3.5pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes

CAP, 3.5PF, 300V, THROUGH HOLE; Capacitance Min:1pF; Capacitance Max:3.5pF; Voltage Rating:300V; Product Range:-; Capacitance Tolerance:-; Capacitor Terminals:Radial Leaded; Adjustment Type:Screwdriver Slot; Operating Temperature RoHS Compliant: Yes

Supplier's Site Datasheet
Trimmers, Variable Capacitors - BFC280905215 - Lingto Electronic Limited
Shenzhen, China
Trimmers, Variable Capacitors
BFC280905215
Trimmers, Variable Capacitors BFC280905215
CAP TRIMMER 1.2-3.5PF 300V TH

CAP TRIMMER 1.2-3.5PF 300V TH

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2773-ND 98K7132 BFC280905215
Product Name Trimmers, Variable Capacitors Cap, 3.5Pf, 300V, Through Hole; Capacitance Min Vishay Trimmers, Variable Capacitors
Applications General Purpose
Capacitance Type Variable Fixed Variable
Operating Temperature -40 to 125 C (-40 to 257 F)
Capacitance Range 1.20E-6 to 3.50E-6 microF 1.00E-6 to 3.50E-6 microF 1.20E-6 to 3.50E-6 microF
Mounting Style Through Hole Through Hole; Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C134U040CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1608-050523000121FQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers