3 ~ 15pF Trimmer Capacitor 150V Top and Bottom Through Hole
CAP TRIMMER 3-15PF 150V TH
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC280823159-ND | BFC280823159 |
| Product Name | Trimmers, Variable Capacitors | Trimmers, Variable Capacitors |
| Applications | General Purpose | |
| Capacitance Type | Variable | Variable |
| Operating Temperature | -40 to 70 C (-40 to 158 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP) |