0.22µF Film Capacitor 200V 630V Polypropylene (PP), Metallized Radial
CAP FILM 0.22UF 5% 630VDC RADIAL
MKP 220nF 5% 630Vdc Pitch 22,5mm / LOOSE, LOCK LEAD 4 MM
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247990235-ND | BFC247990235 | 18T7054 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkp 220Nf 5% 630Vdc Pitch 22,5Mm / Loose, Lock Lead 4 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | |
| Electrostatic Capacitors | Polypropylene | Polypropylene; Polypropylene (PP), Metallized |