Vishay Intertechnology, Inc. Film Capacitors BFC247954564

Description
0.56µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
0.56µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247954564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247954564-ND
Film Capacitors BFC247954564-ND
0.56µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

0.56µF Film Capacitor 200V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Capacitors
Product Number BFC247954564-ND
Product Name Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrostatic Capacitors Polypropylene
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - C11CF0R4C-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Paper Film Capacitors - 104HC2102K2CM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details