Cap Film 0.1uF 100V PET 5% (7.2 X 3.5 X 8mm) Radial Wound 5mm 125°C Ammo Product overview: BFC247086104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.1uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247086104 can be used for catalog matching and distributor lookup.
Win Source Part Number: 1302355-BFC247086104
Category: Capacitors>Film Capacitors
Series: MKT470
Features: Long Life
Termination: PC Pins
Package: Cut Tape (CT),Tape & Box (TB)
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Applications: General Purpose
Height - Seated (Max): 0.728" (18.50mm)
Standard Package: 1,500
Capacitance: 0.1 µF
Tolerance: ±5%
Lead Spacing: 0.500" (12.70mm)
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Radial
Temperature Range - Operating: -55°C ~ 125°C
Dimension: 0.283" L x 0.138" W (7.20mm x 3.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 56-BFC247086104CT,BF
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.1UF 5% 100VDC RADIAL
CAP FILM 0.1UF 5% 100VDC RADIAL
Film Capacitor, MKT470 Series, 0.1 F, 5%, PET (Polyester), 100 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC247086104 | 1302355-BFC247086104 | 56-BFC247086104TB-ND | BFC247086104 | BFC247086104 | 26M6591 |
| Product Name | 0.1uF 100V Capacitor | Capacitors - Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt470 Series, 0.1 F, 5%, Pet (Polyester), 100 V Rohs Compliant Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |