Vishay Intertechnology, Inc. Film Capacitors BFC247076683

Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Film Capacitor MKT470 Series, part number 26M6590, features a capacitance of 0.068 µF with a tolerance of ±5%. It is constructed using polyester film dielectric and has vacuum deposited aluminum electrodes. The capacitor is housed in a flame-retardant plastic case with epoxy resin encapsulation, compliant with UL 94 V-0 standards. It operates at a rated DC voltage of 63 V and is suitable for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. The component is RoHS compliant, ensuring it meets environmental regulations. Its dimensions are 2.5 mm x 6.5 mm x 7.2 mm, with a mass of 0.25 g. The capacitor is available in various packaging options, including ammopack and loose in box.

Datasheet Summary
Powered by GS/AI

The Film Capacitor MKT470 Series, part number 26M6590, features a capacitance of 0.068 µF with a tolerance of ±5%. It is constructed using polyester film dielectric and has vacuum deposited aluminum electrodes. The capacitor is housed in a flame-retardant plastic case with epoxy resin encapsulation, compliant with UL 94 V-0 standards. It operates at a rated DC voltage of 63 V and is suitable for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. The component is RoHS compliant, ensuring it meets environmental regulations. Its dimensions are 2.5 mm x 6.5 mm x 7.2 mm, with a mass of 0.25 g. The capacitor is available in various packaging options, including ammopack and loose in box.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247076683-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247076683-ND
Film Capacitors BFC247076683-ND
0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.068µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC247076683 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC247076683
Capacitors - Film Capacitors BFC247076683
CAP FILM 0.068UF 5% 63VDC RADIAL

CAP FILM 0.068UF 5% 63VDC RADIAL

Supplier's Site
Film Capacitor, Mkt470 Series, 0.068 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay - 26M6590 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt470 Series, 0.068 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay
26M6590
Film Capacitor, Mkt470 Series, 0.068 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay 26M6590
Film Capacitor, MKT470 Series, 0.068 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Film Capacitor, MKT470 Series, 0.068 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes

Supplier's Site Datasheet
Film Capacitors - BFC247076683 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247076683
Film Capacitors BFC247076683
CAP FILM 0.068UF 5% 63VDC RADIAL

CAP FILM 0.068UF 5% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BFC247076683-ND BFC247076683 26M6590 BFC247076683
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, Mkt470 Series, 0.068 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C284U020CF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Polypropylene film capacitor - W30(CBB20T series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - C11AH8R2C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details