0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.22UF 5% 63VDC RADIAL
CAP FILM 0.22UF 5% 63VDC RADIAL
Film Capacitor, MKT470 Series, 0.22 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes
FILM CAPACITOR, MKT470 SERIES, 0.22 F, 5%, PET (POLYESTER), 63 V ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC247076224TB-ND | BFC247076224 | BFC247076224 | 20M7469 | 24852370 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt470 Series, 0.22 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay | Capacitor |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |