The Film Capacitor, MKT470 Series, part number 26M6587, features a capacitance of 0.1 µF with a tolerance of ±5%. It is constructed using polyester film dielectric and has vacuum deposited aluminum electrodes. The capacitor is housed in a flame-retardant plastic case and encapsulated with epoxy resin, meeting UL 94 V-0 standards. It is rated for a DC voltage of 63 V and an AC voltage of 40 V. The maximum application temperature is 125 °C, with a climatic category of 55/125/56. This component is suitable for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It is RoHS compliant, ensuring it meets environmental regulations. The capacitor is available in various packaging options, including ammopack and taped on reel, facilitating ease of integration into different projects.
63V 0.1uF PET Film Capacitor, Radial, Through Hole Product overview: BFC247076104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 63V, 0.1uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 63V, 0.1uF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247076104 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay BC Components
Win Source Part Number: 785105-BFC247076104
Series: MKT470
Packaging: Tape in Box
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 125°C
Features: Long Life
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 40V
Voltage Rating - DC: 63V
Applications: General
Capacitance: 0.1μF
Tolerance: ±5%
Lead Spacing: 0.500" (12.70mm)
Dielectric Material: Polyester, Metallized
Family Name: MKT 470
Categories: Capacitors
Dimension: 0.283" L x 0.098" W (7.20mm x 2.50mm)
Height - Seated (Maximum): 0.728" (18.50mm)
Alternative Parts (Cross-Reference): 185104J63AAB-F; 185104J63RAB; 185104J63RAA; 168104J63A;
Introduction Date: August 25, 2003
ECCN: EAR99
Country of Origin: India, Portugal
Estimated EOL Date: 2027
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial
Film Capacitor, MKT470 Series, 0.1 F, 5%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.1UF 5% 63VDC RADIAL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC247076104 | 785105-BFC247076104 | BC5108CT-ND | 26M6587 | BFC247076104 |
| Product Name | Through-Hole 63V 0.1uF Capacitor | Film Capacitors - BFC247076104 | Film Capacitors | Film Capacitor, Mkt470 Series, 0.1 F, 5%, Pet (Polyester), 63 V Rohs Compliant Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Capacitance Range | 0.1000 microF | 0.1000 microF | 0.1000 microF | 0.1000 microF | |
| Capacitance Tolerance | 5 (+/- %) | 5 (+/- %) | 5 (+/- %) |