Vishay Intertechnology, Inc. Film Capacitors BFC247058332

Description
3300pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247058332-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247058332-ND
Film Capacitors BFC247058332-ND
3300pF Film Capacitor 200V 400V Polyester, Metallized Radial

3300pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC247058332 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC247058332
Capacitors - Film Capacitors BFC247058332
CAP FILM 3300PF 10% 400VDC RAD

CAP FILM 3300PF 10% 400VDC RAD

Supplier's Site
Film Capacitors - BFC247058332 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247058332
Film Capacitors BFC247058332
CAP FILM 3300PF 10% 400VDC RAD

CAP FILM 3300PF 10% 400VDC RAD

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC247058332-ND BFC247058332 BFC247058332
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101193U040BD2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 19000 microF
View Details
3 suppliers
Ceramic Capacitors - C11AH200J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details