The BFC247055182 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 1800 pF with a tolerance of ±10%. The capacitor is rated for a direct current voltage of 400 V and an alternating current voltage of 250 V. Constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case, it complies with UL-class 94 V-0 standards. The capacitor operates effectively within a temperature range of -55°C to +125°C, making it suitable for various environmental conditions. The product is available in multiple packaging options, including loose in a box, ammopack, and taped on a reel, with a lead configuration that includes tinned wire leads. This capacitor is categorized under performance grade 1, indicating a long life expectancy. Engineers should consider this capacitor for projects requiring reliable performance in high-voltage applications, particularly where space constraints are a factor due to its compact dimensions.
1800pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1800PF 10% 400VDC RAD
CAP FILM 1800PF 10% 400VDC RAD
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247055182-ND | BFC247055182 | BFC247055182 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |