0.012µF Film Capacitor 160V 250V Polyester, Metallized Radial
MKT 12nF 10% 250Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.012UF 10% 250VDC RAD
CAP FILM 0.012UF 10% 250VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247048123-ND | 04J8599 | BFC247048123 | BFC247048123 |
| Product Name | Film Capacitors | Mkt 12Nf 10% 250Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |