Cap Film 0.022uF 250V PET 5% (7.2 X 3.5 X 8mm) Radial Wound 5mm 125°C Ammo Product overview: BFC247036223 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.022uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 0.022uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC247036223 can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Networking Solutions - Switches, Hubs
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.022UF 5% 250VDC RAD
Film Capacitor, MKT470 Series, 0.022 F, 5%, PET (Polyester), 250 V RoHS Compliant: Yes
CAP FILM 0.022UF 5% 250VDC RAD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-BFC247036223 | BFC247036223-ND | BFC247036223 | 26M6576 | BFC247036223 | |
| Product Name | 0.022uF 250V Capacitor | Networking Solutions - Switches, Hubs | Film Capacitors | Film Capacitors | Film Capacitor, Mkt470 Series, 0.022 F, 5%, Pet (Polyester), 250 V Rohs Compliant Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | Yes | ||||
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |||
| Capacitance Range | 0.0220 microF | 0.2200 microF | 0.0220 microF | 0.0220 microF | 0.0220 microF | |
| Capacitance Tolerance | 5 (+/- %) | 20 (+/- %) | 5 (+/- %) |