0.056µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 0.056UF 10% 250VDC RAD
MKT 56nF 10% 250Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 0.056UF 10% 250VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247035563-ND | BFC247035563 | 04J8525 | BFC247035563 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 56Nf 10% 250Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |