The BFC247025184 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.18 µF with a tolerance of ±10% and a rated DC voltage of 100 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component has a maximum application temperature of 125 °C and a rated temperature of 85 °C, making it suitable for various environmental conditions. The capacitor is available in different packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. It adheres to IEC 60384-2 specifications and is classified as performance grade 1 for long life. The product is designed for reliable performance in electronic circuits, ensuring stability and efficiency in its applications.
0.18µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.18UF 10% 100VDC RAD
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC247025184-ND | BFC247025184 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |