Vishay Intertechnology, Inc. Film Capacitors BFC247022473

Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC247022473 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.047 µF with a tolerance of ±5%. The capacitor is rated for a direct current voltage of 100 V and an alternating current voltage of 63 V. Constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case, it meets UL-class 94 V-0 standards. The capacitor operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It is available in various packaging options, including loose in box, ammopack, and taped on reel, with a lead configuration that accommodates a pitch of 5 mm. Engineers should consider this capacitor for its reliability in long-life applications, as it adheres to IEC 60384-2 specifications and has a performance grade of Grade 1.

Datasheet Summary
Powered by GS/AI

The BFC247022473 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.047 µF with a tolerance of ±5%. The capacitor is rated for a direct current voltage of 100 V and an alternating current voltage of 63 V. Constructed with vacuum deposited aluminum electrodes and encapsulated in a flame-retardant plastic case, it meets UL-class 94 V-0 standards. The capacitor operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It is available in various packaging options, including loose in box, ammopack, and taped on reel, with a lead configuration that accommodates a pitch of 5 mm. Engineers should consider this capacitor for its reliability in long-life applications, as it adheres to IEC 60384-2 specifications and has a performance grade of Grade 1.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247022473-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247022473-ND
Film Capacitors BFC247022473-ND
0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC247022473 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247022473
Film Capacitors BFC247022473
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC247022473 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC247022473
Capacitors - Film Capacitors BFC247022473
CAP FILM 0.047UF 5% 100VDC RAD

CAP FILM 0.047UF 5% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC247022473-ND BFC247022473 BFC247022473
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C123U050EA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0102P20DCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Film Capacitors - 1725861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers