Vishay Intertechnology, Inc. Film Capacitors BFC247015224

Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC247015224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case compliant with UL 94 V-0 standards. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to IEC 60384-2 specifications and is classified as performance grade 1, indicating a long life expectancy. The capacitor is available in various packaging options, including loose in a box, ammopack, and taped on a reel, making it versatile for different assembly processes. Engineers considering this capacitor should note its reliability in demanding environments and its suitability for a wide range of electronic applications.

Datasheet Summary
Powered by GS/AI

The BFC247015224 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.22 µF with a tolerance of ±10% and a rated DC voltage of 63 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case compliant with UL 94 V-0 standards. This component operates effectively within a temperature range of -55°C to +125°C, with a maximum application temperature of 125°C. It adheres to IEC 60384-2 specifications and is classified as performance grade 1, indicating a long life expectancy. The capacitor is available in various packaging options, including loose in a box, ammopack, and taped on a reel, making it versatile for different assembly processes. Engineers considering this capacitor should note its reliability in demanding environments and its suitability for a wide range of electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247015224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247015224-ND
Film Capacitors BFC247015224-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC247015224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247015224
Film Capacitors BFC247015224
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC247015224-ND BFC247015224
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C502U063AA0B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-0201N3R0C160NTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725965 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details