The BFC247012184 is a metallized polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 µF to 1.2 µF with a rated DC voltage of 63 V, 100 V, 250 V, or 400 V, and an AC voltage rating of 40 V, 63 V, 160 V, or 200 V. The capacitor is constructed with a wound mono design and encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. The product has a capacitance tolerance of ±10% or ±5%, and operates effectively within a climatic category of 55/125/56, with a maximum application temperature of 125 °C. It is available in various packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. The capacitor is suitable for long life applications, as indicated by its performance grade of Grade 1. Engineers should consider this capacitor for projects requiring reliable performance in a compact form factor, particularly in environments where temperature and voltage stability are critical.
0.18µF Film Capacitor 40V 63V Polyester, Metallized Radial
CAP FILM 0.18UF 5% 63VDC RADIAL
CAP FILM 0.18UF 5% 63VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC247012184-ND | BFC247012184 | BFC247012184 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |