Vishay Intertechnology, Inc. Film Capacitors BFC247011224

Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Description
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC247011224 is a polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 µF to 1.2 µF with a rated DC voltage of 63 V, 100 V, 250 V, or 400 V, and an AC voltage rating of 40 V, 63 V, 160 V, or 200 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component has a maximum application temperature of 125 °C and a rated temperature of 85 °C, with a climatic category of 55/125/56. It offers capacitance tolerances of ±10% and ±5%. The product is available in various packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. The capacitor is suitable for long life applications, adhering to IEC 60384-2 specifications.

Datasheet Summary
Powered by GS/AI

The BFC247011224 is a polyester film capacitor designed for applications such as blocking, coupling, decoupling, bypassing, and energy reservoir functions. It features a capacitance range of 0.001 µF to 1.2 µF with a rated DC voltage of 63 V, 100 V, 250 V, or 400 V, and an AC voltage rating of 40 V, 63 V, 160 V, or 200 V. The capacitor is constructed with vacuum deposited aluminum electrodes and is encapsulated in a flame-retardant plastic case with epoxy resin, meeting UL-class 94 V-0 standards. This component has a maximum application temperature of 125 °C and a rated temperature of 85 °C, with a climatic category of 55/125/56. It offers capacitance tolerances of ±10% and ±5%. The product is available in various packaging options, including loose in box, ammopack, and taped on reel, with a pitch of 5 mm. The capacitor is suitable for long life applications, adhering to IEC 60384-2 specifications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC247011224-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC247011224-ND
Film Capacitors BFC247011224-ND
0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC247011224 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC247011224
Film Capacitors BFC247011224
CAP FILM 0.22UF 10% 63VDC RADIAL

CAP FILM 0.22UF 10% 63VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number BFC247011224-ND BFC247011224
Product Name Film Capacitors Film Capacitors
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C183U050EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1908371 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers