1.2µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1.2UF 10% 100VDC RADIAL
CAP FILM 1.2UF 10% 100VDC RADIAL
MKT 1,2 F 10% 100Vdc Pitch 15mm / LOOSE, KINKED LEAD 19 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246851125-ND | BFC246851125 | BFC246851125 | 04J7758 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 1,2 F 10% 100Vdc Pitch 15Mm / Loose, Kinked Lead 19 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |