Vishay Intertechnology, Inc. Film Capacitors BFC246828155

Description
1.5µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1.5µF Film Capacitor 220V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC246828155-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC246828155-ND
Film Capacitors BFC246828155-ND
1.5µF Film Capacitor 220V 400V Polyester, Metallized Radial

1.5µF Film Capacitor 220V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC246828155 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC246828155
Capacitors - Film Capacitors BFC246828155
CAP FILM 1.5UF 10% 400VDC RADIAL

CAP FILM 1.5UF 10% 400VDC RADIAL

Supplier's Site
Cap, 1.5Uf, 400V, Film, Radial; Dielectric Type Vishay - 04J7643 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5Uf, 400V, Film, Radial; Dielectric Type Vishay
04J7643
Cap, 1.5Uf, 400V, Film, Radial; Dielectric Type Vishay 04J7643
CAP, 1.5UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAP, 1.5UF, 400V, FILM, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BFC246828155-ND BFC246828155 04J7643
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 1.5Uf, 400V, Film, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4373 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C214U7R5CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details