Vishay Intertechnology, Inc. Film Capacitors BFC246816684

Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet
Description
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC246816684-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC246816684-ND
Film Capacitors BFC246816684-ND
0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

0.68µF Film Capacitor 160V 250V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitor, Mkt468 Series, 0.68 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay - 26M6558 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, Mkt468 Series, 0.68 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay
26M6558
Film Capacitor, Mkt468 Series, 0.68 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay 26M6558
Film Capacitor, MKT468 Series, 0.68 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Film Capacitor, MKT468 Series, 0.68 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC246816684 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC246816684
Capacitors - Film Capacitors BFC246816684
CAP FILM 0.68UF 10% 250VDC RAD

CAP FILM 0.68UF 10% 250VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC246816684-ND 26M6558 BFC246816684
Product Name Film Capacitors Film Capacitor, Mkt468 Series, 0.68 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details
Ceramic Capacitors - 0603J0100102KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitor - 106MHBS45K2H - Richardson RFPD
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details