1.5µF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 1.5UF 10% 250VDC RADIAL
CAPACITOR POLY FILM 1.5UF, 250V, 10%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1.5µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Terminals:PC PinRoHS Compliant: Yes
CAP FILM 1.5UF 10% 250VDC RADIAL
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC246816155-ND | BFC246816155 | 04J7576 | BFC246816155 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Poly Film 1.5Uf, 250V, 10%, Radial; Dielectric Type Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor; PC PinRoHS Compliant: Yes | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |