The BFC246752684 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.68 µF with a tolerance of ±5%. The capacitor is rated for a maximum DC voltage of 100 V and can operate at temperatures up to 105 °C. It utilizes a polyester film dielectric and has metallized electrodes, ensuring reliable performance in various electronic circuits. The construction is encapsulated in flame-retardant epoxy material, compliant with UL 94 V-0 standards. The leads are tinned wire, and the product is available in both taped and loose packaging options. This capacitor is suitable for engineers looking for a reliable component for their electronic designs.
0.68µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.68UF 5% 100VDC RADIAL
CAP FILM 0.68UF 5% 100VDC RADIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246752684-ND | BFC246752684 | BFC246752684 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |