The BFC246741123 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypass, and energy reservoir. It features a capacitance range of 0.001 OºF to 1.0 OºF with tolerances of ±10% and ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It has a maximum application temperature of 105 °C and is compliant with IEC 60384-2 standards. The product is available in various rated DC voltages, including 100 V, 250 V, 400 V, and 630 V, and rated AC voltages of 63 V, 160 V, 220 V, and 250 V. The encapsulation is made from flame-retardant epoxy material (UL-class 94 V-0), and the leads are tinned wire. This capacitor is suitable for engineers looking for a reliable component for their electronic designs.
0.012µF Film Capacitor 250V 630V Polyester, Metallized Radial
CAP FILM 0.012UF 5% 630VDC RAD
CAP FILM 0.012UF 5% 630VDC RAD
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | BFC246741123-ND | BFC246741123 | BFC246741123 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |