0.1µF Film Capacitor 220V 400V Polyester, Metallized Radial
Manufacturer: Vishay BC Components
Win Source Part Number: 769976-BFC246728104
Series: MKT467
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Termination: PC Pins
Package: Radial
Voltage Rating - AC: 220V
Voltage Rating - DC: 400V
Applications: General
Capacitance: 0.1μF
Tolerance: ±10%
Lead Spacing: 0.394" (10.00mm)
Dielectric Material: Polyester, Metallized
Family Name: MKT 467
Categories: Capacitors
Dimension: 0.492" L x 0.224" W (12.50mm x 5.70mm)
Height - Seated (Maximum): 0.618" (15.70mm)
Alternative Parts (Cross-Reference): BG104I0104K- -; 104MMR400K; F601AK104K400C; MFF-104K0400DT1109;
Introduction Date: December 18, 2008
ECCN: EAR99
Estimated EOL Date: 2025
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited
Quantity per package: 1,500
Film Capacitor 100nF 400V PET Radial 10mm 105C Product overview: BFC246728104 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100nF, 400V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 100nF, 400V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-BFC246728104 can be used for catalog matching and distributor lookup.
CAP FILM 0.1UF 10% 400VDC RADIAL
CAP FILM 0.1UF 10% 400VDC RADIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-BFC246728104-ND | 769976-BFC246728104 | 62-BFC246728104 | BFC246728104 | BFC246728104 |
| Product Name | Film Capacitors | Film Capacitors - BFC246728104 | 100nF 400V Capacitor | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |