The BFC246707124 is a radial film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.12 µF with a tolerance of ±5%, and operates at a maximum DC voltage of 100 V. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliable performance. It is rated for a maximum application temperature of 105 °C and complies with IEC 60384-2 standards. The encapsulation is made from flame-retardant epoxy material, classified as UL 94 V-0, providing additional safety in various environments. The product is available in loose packaging or taped on reels, facilitating easy integration into different assembly processes.
0.12µF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 0.12UF 5% 100VDC RADIAL
| DigiKey | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | BFC246707124-ND | BFC246707124 |
| Product Name | Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) |