Vishay Intertechnology, Inc. Film Capacitors BFC246704564

Description
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Description
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The BFC246704564 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.56 µF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 100 V and can operate at temperatures up to 105 °C. It utilizes a polyester film dielectric and has metallized electrodes, ensuring reliable performance in various electronic circuits. The construction is encapsulated in a flame-retardant epoxy material, compliant with UL 94 V-0 standards. The capacitor is available in both taped and loose packaging options, making it suitable for different assembly processes. This product adheres to IEC 60384-2 standards, ensuring its reliability and performance in demanding applications.

Datasheet Summary
Powered by GS/AI

The BFC246704564 is a film capacitor from Lingto Electronic Limited, designed for applications such as blocking, coupling, bypassing, and energy reservoir functions. It features a capacitance value of 0.56 µF with a tolerance of ±10%. The capacitor is rated for a maximum DC voltage of 100 V and can operate at temperatures up to 105 °C. It utilizes a polyester film dielectric and has metallized electrodes, ensuring reliable performance in various electronic circuits. The construction is encapsulated in a flame-retardant epoxy material, compliant with UL 94 V-0 standards. The capacitor is available in both taped and loose packaging options, making it suitable for different assembly processes. This product adheres to IEC 60384-2 standards, ensuring its reliability and performance in demanding applications.

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BFC246704564-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BFC246704564-ND
Film Capacitors BFC246704564-ND
0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial

0.56µF Film Capacitor 63V 100V Polyester, Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC246704564 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC246704564
Film Capacitors BFC246704564
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC246704564 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC246704564
Capacitors - Film Capacitors BFC246704564
CAP FILM 0.56UF 10% 100VDC RAD

CAP FILM 0.56UF 10% 100VDC RAD

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BFC246704564-ND BFC246704564 BFC246704564
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PSB850K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C17CF2R2B-7UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1854589 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details