Vishay Intertechnology, Inc. Film Capacitors BFC242047502

Description
7500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
7500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2273-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2273-ND
Film Capacitors BC2273-ND
7500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

7500pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC242047502 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC242047502
Film Capacitors BFC242047502
CAP FILM 7500PF 2% 630VDC RADIAL

CAP FILM 7500PF 2% 630VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film, 7500Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5973 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 7500Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5973
Capacitor Pp Film, 7500Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5973
CAPACITOR PP FILM, 7500PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:7500pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 7500PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:7500pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC242047502 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242047502
Capacitors - Film Capacitors BFC242047502
CAP FILM 7500PF 2% 630VDC RADIAL

CAP FILM 7500PF 2% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2273-ND BFC242047502 04J5973 BFC242047502
Product Name Film Capacitors Film Capacitors Capacitor Pp Film, 7500Pf, 630V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0106P80CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details