Vishay Intertechnology, Inc. Film Capacitors BFC242045102

Description
5100pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
5100pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2269-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2269-ND
Film Capacitors BC2269-ND
5100pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

5100pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - BFC242045102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242045102
Capacitors - Film Capacitors BFC242045102
CAP FILM 5100PF 2% 630VDC RADIAL

CAP FILM 5100PF 2% 630VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 5100Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5969 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 5100Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5969
Capacitor Polypropylene Pp Film, 5100Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5969
CAPACITOR POLYPROPYLENE PP FILM, 5100PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 5100PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:5100pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number BC2269-ND BFC242045102 04J5969
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 5100Pf, 630V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Electrolytic - 101C173U040AB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details