Vishay Intertechnology, Inc. Film Capacitors BFC242043002

Description
3000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2257-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2257-ND
Film Capacitors BC2257-ND
3000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

3000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 3000Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5957 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3000Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5957
Capacitor Pp Film, 3000Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5957
CAPACITOR PP FILM, 3000PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3000pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 3000PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3000pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC2257-ND 04J5957
Product Name Film Capacitors Capacitor Pp Film, 3000Pf, 630V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Film Capacitors - 1725716 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details