Vishay Intertechnology, Inc. Film Capacitors BFC242042002

Description
2000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
2000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-BFC242042002-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-BFC242042002-ND
Film Capacitors 56-BFC242042002-ND
2000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

2000pF Film Capacitor 160V 630V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 2000Pf, 630V, 2%, Radial; Dielectric Type Vishay - 04J5950 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 2000Pf, 630V, 2%, Radial; Dielectric Type Vishay
04J5950
Capacitor Polypropylene Pp Film, 2000Pf, 630V, 2%, Radial; Dielectric Type Vishay 04J5950
CAPACITOR POLYPROPYLENE PP FILM, 2000PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2000pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 2000PF, 630V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:2000pF; Capacitance Tolerance:± 2%; Voltage(AC):160V; Voltage(DC):630V RoHS Compliant: Yes

Supplier's Site
Film Capacitors - BFC242042002 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC242042002
Film Capacitors BFC242042002
CAP FILM 2000PF 2% 630VDC RADIAL

CAP FILM 2000PF 2% 630VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC242042002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC242042002
Capacitors - Film Capacitors BFC242042002
CAP FILM 2000PF 2% 630VDC RADIAL

CAP FILM 2000PF 2% 630VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-BFC242042002-ND 04J5950 BFC242042002 BFC242042002
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 2000Pf, 630V, 2%, Radial; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0100220FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1943405 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details