Vishay Intertechnology, Inc. Film Capacitors BFC241949102

Description
9100pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
9100pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2221-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2221-ND
Film Capacitors BC2221-ND
9100pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

9100pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Polypropylene Pp Film, 9100Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5770 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 9100Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5770
Capacitor Polypropylene Pp Film, 9100Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5770
CAPACITOR POLYPROPYLENE PP FILM, 9100PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:9100pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 9100PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:9100pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241949102 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241949102
Capacitors - Film Capacitors BFC241949102
CAP FILM 9100PF 2% 400VDC RADIAL

CAP FILM 9100PF 2% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number BC2221-ND 04J5770 BFC241949102
Product Name Film Capacitors Capacitor Polypropylene Pp Film, 9100Pf, 400V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-442-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 120000 microF
View Details
Film Capacitors - 1854588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitors - 2002-101162U100EH2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers