Vishay Intertechnology, Inc. Film Capacitors BFC241946202

Description
6200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
6200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2215-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2215-ND
Film Capacitors BC2215-ND
6200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

6200pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Capacitor Pp Film, 6200Pf, 400V, 2%, Radial; Capacitance Vishay - 04J5764 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 6200Pf, 400V, 2%, Radial; Capacitance Vishay
04J5764
Capacitor Pp Film, 6200Pf, 400V, 2%, Radial; Capacitance Vishay 04J5764
CAPACITOR PP FILM, 6200PF, 400V, 2%, RADIAL; Capacitance:6200pF; Capacitance Tolerance:± 2%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

CAPACITOR PP FILM, 6200PF, 400V, 2%, RADIAL; Capacitance:6200pF; Capacitance Tolerance:± 2%; Capacitor Case Style:-; Capacitor Dielectric Type:Polypropylene (PP); Capacitor Mounting:Through Hole; Capacitor Terminals:Radial Leaded RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number BC2215-ND 04J5764
Product Name Film Capacitors Capacitor Pp Film, 6200Pf, 400V, 2%, Radial; Capacitance Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded
Technology Film Capacitors Film Capacitors
Applications High Frequency
Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1763-1212-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Film Capacitors - 1725944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details