Vishay Intertechnology, Inc. Film Capacitors BFC241943302

Description
3300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2201-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2201-ND
Film Capacitors BC2201-ND
3300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

3300pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241943302 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241943302
Film Capacitors BFC241943302
CAP FILM 3300PF 2% 400VDC RADIAL

CAP FILM 3300PF 2% 400VDC RADIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - BFC241943302 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241943302
Capacitors - Film Capacitors BFC241943302
CAP FILM 3300PF 2% 400VDC RADIAL

CAP FILM 3300PF 2% 400VDC RADIAL

Supplier's Site
Capacitor Polypropylene Pp Film, 3300Pf, 400V, 2%, Radial; Dielectric Type Vishay - 04J5750 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polypropylene Pp Film, 3300Pf, 400V, 2%, Radial; Dielectric Type Vishay
04J5750
Capacitor Polypropylene Pp Film, 3300Pf, 400V, 2%, Radial; Dielectric Type Vishay 04J5750
CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

CAPACITOR POLYPROPYLENE PP FILM, 3300PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3300pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2201-ND BFC241943302 BFC241943302 04J5750
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor Polypropylene Pp Film, 3300Pf, 400V, 2%, Radial; Dielectric Type Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

SMD Safety Ceramic Capacitors - WYS series(X1Y1) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Applications New energy, communications, industrial, power, consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Film Capacitors - 1913115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic Capacitor - 101C163U040BC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 16000 microF
View Details
3 suppliers