Vishay Intertechnology, Inc. Film Capacitors BFC241943002

Description
3000pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet
Description
3000pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - BC2199-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
BC2199-ND
Film Capacitors BC2199-ND
3000pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

3000pF Film Capacitor 125V 400V Polypropylene (PP), Metallized Radial

Buy Now Datasheet
Film Capacitors - BFC241943002 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
BFC241943002
Film Capacitors BFC241943002
CAP FILM 3000PF 2% 400VDC RADIAL

CAP FILM 3000PF 2% 400VDC RADIAL

Supplier's Site Datasheet
Capacitor Pp Film, 3000Pf, 400V, 2%, Radial; Dielectric Type Vishay - 95H9955 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Pp Film, 3000Pf, 400V, 2%, Radial; Dielectric Type Vishay
95H9955
Capacitor Pp Film, 3000Pf, 400V, 2%, Radial; Dielectric Type Vishay 95H9955
CAPACITOR PP FILM, 3000PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3000pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

CAPACITOR PP FILM, 3000PF, 400V, 2%, RADIAL; Dielectric Type:Metallized PP; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:3000pF; Capacitance Tolerance:± 2%; Voltage(AC):125V; Voltage(DC):400V; Capacitor Terminals:PC Pin RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - BFC241943002 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
BFC241943002
Capacitors - Film Capacitors BFC241943002
CAP FILM 3000PF 2% 400VDC RADIAL

CAP FILM 3000PF 2% 400VDC RADIAL

Supplier's Site

Technical Specifications

  DigiKey Lingto Electronic Limited Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number BC2199-ND BFC241943002 95H9955 BFC241943002
Product Name Film Capacitors Film Capacitors Capacitor Pp Film, 3000Pf, 400V, 2%, Radial; Dielectric Type Vishay Capacitors - Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications High Frequency High Frequency; High Frequency, Switching
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 85 C (-67 to 185 F) -55 to 85 C (-67 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1855410 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-446-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 400000 microF
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101C113U100BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers